Essentra Components Board Spacers, Standoffs 15TSP007

Description
"Round Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP007-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP007-ND
Board Spacers, Standoffs 145-15TSP007-ND
"Round Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Round Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 9.53Mm; Standoff Material Essentra Components - 28AH1362 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 9.53Mm; Standoff Material Essentra Components
28AH1362
Standoff, Round Female-Female, 9.53Mm; Standoff Material Essentra Components 28AH1362
STANDOFF, ROUND FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP007-ND 28AH1362
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 9.53Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Round Spacer With #6-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A63220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details