Essentra Components Board Spacers, Standoffs 15TSP003

Description
"Round Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP003-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP003-ND
Board Spacers, Standoffs 145-15TSP003-ND
"Round Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Round Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 12.7Mm; Standoff Material Essentra Components - 28AH1358 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 12.7Mm; Standoff Material Essentra Components
28AH1358
Standoff, Round Female-Female, 12.7Mm; Standoff Material Essentra Components 28AH1358
STANDOFF, ROUND FEMALE-FEMALE, 12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:12.7mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP003-ND 28AH1358
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 12.7Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details