STANDOFF, ROUND FEMALE-FEMALE, 6.35MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:6.35mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 28AH1356 |
| Product Name | Standoff, Round Female-Female, 6.35Mm; Standoff Material Essentra Components |
| Type & Shape | Standoff; Female / Female Standoff; Round |