Essentra Components Board Spacers, Standoffs 14HTSP019

Description
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-14HTSP019-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-14HTSP019-ND
Board Spacers, Standoffs 145-14HTSP019-ND
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Standoff, Hex Female-Female, 15.88Mm; Standoff Material Essentra Components - 28AH1354 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 15.88Mm; Standoff Material Essentra Components
28AH1354
Standoff, Hex Female-Female, 15.88Mm; Standoff Material Essentra Components 28AH1354
STANDOFF, HEX FEMALE-FEMALE, 15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.88mm; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.88mm; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-14HTSP019-ND 28AH1354
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 15.88Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-024-22ZI - bisco industries
Specs
Type & Shape Standoff
View Details