Essentra Components Standoff, Hex Female-Female, 22.22Mm; Standoff Material Essentra Components 14HTSP016

Description
STANDOFF, HEX FEMALE-FEMALE, 22.22MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.22mm; External Width:6.35mmRoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE-FEMALE, 22.22MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.22mm; External Width:6.35mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 22.22Mm; Standoff Material Essentra Components - 28AH1352 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 22.22Mm; Standoff Material Essentra Components
28AH1352
Standoff, Hex Female-Female, 22.22Mm; Standoff Material Essentra Components 28AH1352
STANDOFF, HEX FEMALE-FEMALE, 22.22MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.22mm; External Width:6.35mmRoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 22.22MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:22.22mm; External Width:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 28AH1352
Product Name Standoff, Hex Female-Female, 22.22Mm; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details