Essentra Components Board Spacers, Standoffs 14HTSP006

Description
"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-14HTSP006-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-14HTSP006-ND
Board Spacers, Standoffs 145-14HTSP006-ND
"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Standoff, Hex Female-Female, 6.35Mm; Standoff Material Essentra Components - 28AH1343 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 6.35Mm; Standoff Material Essentra Components
28AH1343
Standoff, Hex Female-Female, 6.35Mm; Standoff Material Essentra Components 28AH1343
STANDOFF, HEX FEMALE-FEMALE, 6.35MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 6.35MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-14HTSP006-ND 28AH1343
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 6.35Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details