Essentra Components Board Spacers, Standoffs 14HTSP002

Description
"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-14HTSP002-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-14HTSP002-ND
Board Spacers, Standoffs 145-14HTSP002-ND
"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components - 28AH1339 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components
28AH1339
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components 28AH1339
STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-14HTSP002-ND 28AH1339
Product Name Board Spacers, Standoffs Standoff, Hex Female-Female, 9.53Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standoffs - 2809051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details