Essentra Components Feet, Round, Screw, 15.9Mm X 7.1Mm, Black; Bumper / Feet Mounting Essentra Components 1339688

Description
FEET, ROUND, SCREW, 15.9Mm x 7.1MM, BLACK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:7.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
FEET, ROUND, SCREW, 15.9Mm x 7.1MM, BLACK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:7.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Round, Screw, 15.9Mm X 7.1Mm, Black; Bumper / Feet Mounting Essentra Components - 61AC8850 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Round, Screw, 15.9Mm X 7.1Mm, Black; Bumper / Feet Mounting Essentra Components
61AC8850
Feet, Round, Screw, 15.9Mm X 7.1Mm, Black; Bumper / Feet Mounting Essentra Components 61AC8850
FEET, ROUND, SCREW, 15.9Mm x 7.1MM, BLACK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:7.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FEET, ROUND, SCREW, 15.9Mm x 7.1MM, BLACK; Bumper / Feet Mounting:Screw; Bumper / Feet Material:Rubber; Height:7.1mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8850
Product Name Feet, Round, Screw, 15.9Mm X 7.1Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers