Essentra Components Pcb Mounting Spacer, Nylon 6.6, 31.2Mm; Pcb Support Type Essentra Components 100222200002

Description
PCB MOUNTING SPACER, NYLON 6.6, 31.2MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.2mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
PCB MOUNTING SPACER, NYLON 6.6, 31.2MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.2mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Mounting Spacer, part number 61AC8617, is made from Nylon 6.6 and features a height of 31.2 mm. It is designed for screw mount lock-in support, providing a secure and stable mounting solution for printed circuit boards. The spacer is part of the SR6434 series and is compliant with RoHS regulations, ensuring it meets environmental standards. This product is suitable for applications requiring reliable PCB support and is available in standard packaging quantities.

Datasheet Summary
Powered by GS/AI

The PCB Mounting Spacer, part number 61AC8617, is made from Nylon 6.6 and features a height of 31.2 mm. It is designed for screw mount lock-in support, providing a secure and stable mounting solution for printed circuit boards. The spacer is part of the SR6434 series and is compliant with RoHS regulations, ensuring it meets environmental standards. This product is suitable for applications requiring reliable PCB support and is available in standard packaging quantities.

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 31.2Mm; Pcb Support Type Essentra Components - 61AC8617 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 31.2Mm; Pcb Support Type Essentra Components
61AC8617
Pcb Mounting Spacer, Nylon 6.6, 31.2Mm; Pcb Support Type Essentra Components 61AC8617
PCB MOUNTING SPACER, NYLON 6.6, 31.2MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.2mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 31.2MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:31.2mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8617
Product Name Pcb Mounting Spacer, Nylon 6.6, 31.2Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details