Essentra Components Pcb Mounting Spacer, Nylon 6.6, 27.1Mm; Pcb Support Type Essentra Components 100219100002

Description
PCB MOUNTING SPACER, NYLON 6.6, 27.1MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:27.1mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING SPACER, NYLON 6.6, 27.1MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:27.1mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting Spacer, Nylon 6.6, 27.1Mm; Pcb Support Type Essentra Components - 61AC8615 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting Spacer, Nylon 6.6, 27.1Mm; Pcb Support Type Essentra Components
61AC8615
Pcb Mounting Spacer, Nylon 6.6, 27.1Mm; Pcb Support Type Essentra Components 61AC8615
PCB MOUNTING SPACER, NYLON 6.6, 27.1MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:27.1mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB MOUNTING SPACER, NYLON 6.6, 27.1MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:27.1mm; External Width:-; Product Range:SR6434 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8615
Product Name Pcb Mounting Spacer, Nylon 6.6, 27.1Mm; Pcb Support Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details