The ES9028Q2M is a 32-bit stereo low-power audio DAC designed for audiophile-grade portable and professional audio applications. It features a 32-QFN package measuring 5mm x 5mm, supports PCM up to 32-bit/384kHz and DSD up to 22.6MHz, and delivers a dynamic range of up to 129dB and THD+N of -120dB. The device operates at 83mW in normal mode and less than 1mW in standby, with support for I2S, SPDIF, DSD, and SLIMbus digital inputs. It includes a patented HyperStream™ DAC architecture and Time Domain Jitter Eliminator for low-distortion audio reproduction.
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC Product overview: ES9028Q2M from ESS Technology is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, Audio Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 741-ES9028Q2M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 741-ES9028Q2M |
| Product Name | Low-Power Digital-to-Analog Converter IC |
| Interface Type | I2S |