Espressif Systems RF and Wireless - RF Transceiver ICs ESP8685H4

Description
Win Source Part Number: 1368619-ESP8685H4 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP8685 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Base Product Number: ESP8685 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB RAM, 400kB SRAM RF Family/Standard: Bluetooth, WiFi Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -98.4dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB Current - Receiving: 84mA ~ 87mA Current - Transmitting: 276mA ~ 335mA Data Rate (Max): 150Mbps GPIO: 15
Request a Quote Datasheet
Description
Win Source Part Number: 1368619-ESP8685H4 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP8685 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Base Product Number: ESP8685 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB RAM, 400kB SRAM RF Family/Standard: Bluetooth, WiFi Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -98.4dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB Current - Receiving: 84mA ~ 87mA Current - Transmitting: 276mA ~ 335mA Data Rate (Max): 150Mbps GPIO: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1368619-ESP8685H4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1368619-ESP8685H4
RF and Wireless - RF Transceiver ICs 1368619-ESP8685H4
Win Source Part Number: 1368619-ESP8685H4 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP8685 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-QFN (4x4) Base Product Number: ESP8685 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 384kB RAM, 400kB SRAM RF Family/Standard: Bluetooth, WiFi Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -98.4dBm Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB Current - Receiving: 84mA ~ 87mA Current - Transmitting: 276mA ~ 335mA Data Rate (Max): 150Mbps GPIO: 15

Win Source Part Number: 1368619-ESP8685H4
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP8685
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
Base Product Number: ESP8685
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 384kB RAM, 400kB SRAM
RF Family/Standard: Bluetooth, WiFi
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 21dBm
Sensitivity: -98.4dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, PWM, SPI, UART, USB
Current - Receiving: 84mA ~ 87mA
Current - Transmitting: 276mA ~ 335mA
Data Rate (Max): 150Mbps
GPIO: 15

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ESP8685H4 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver ICs
ESP8685H4
RF and Wireless - RF Transceiver ICs ESP8685H4
SMD IC ESP8685H4, SINGLE-CORE MC

SMD IC ESP8685H4, SINGLE-CORE MC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Transceivers RF Transceivers
Product Number 1368619-ESP8685H4 ESP8685H4
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 28-VFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to ? C (-40.0 to ? F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98.4 dBm -98.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details