54F139FMQB -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
54F139FMQB
Description
DECODER/DRIVER
-
Lingto Electronic Limited
Datasheet
Description
DECODER/DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
54F139FMQB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
54F139FMQB |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-20 to 65 C (-4 to 149 F)
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2402 to 2480 MHz
View Details
Device Type
Receiver; Transceiver
Supply Voltage
Other; 1.65V~5.5V
Data Rate
420000 kbps
View Details