Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, U.FL Surface Mount
Win Source Part Number: 1315299-ESP32-WROVER
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ESP32
Package: Tape & Reel
Mounting: SMD (SMT)
Frequency: 2.412GHz ~ 2.484GHz
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Data Rate: 150Mbps
Memory Size: 448kB ROM, 536kB SRAM
Antenna Type: Antenna Not Included, U.FL
Power - Output: 20dBm
Sensitivity: -98dBm
Current - Receiving: 95mA ~ 100mA
Utilized IC / Part: ESP32-D0WD
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: GPIO, I2C, I2S, PWM, SDIO, SPI, UART
Current - Transmitting: 130mA ~ 240mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 38-SMD Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Base Product Number: ESP32
Product Status: Not For New Designs
RF TXRX MOD BLUETOOTH U.FL SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1965-ESP32-WROVER-IB-N16R8TR-ND | 1315299-ESP32-WROVER-IB-N16R8 | ESP32-WROVER-IB-N16R8 | ESP32-WROVER-IB-N16R8 |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Operating Frequency | 2412 to 2484 MHz | 2412 to 2484 MHz | 2412 to 2484 MHz | 2412 to 2484 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm | -98 dBm |
| Output Power | 20 dBm | 20 dBm | 20 dBm | 20 dBm |