Espressif Systems RF and Wireless - RF Transceiver Modules and Modems ESP32-WROVER-E-N8R8

Description
Win Source Part Number: 1370911-ESP32-WROVER -E-N8R8 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 38-SMD Module Base Product Number: ESP32 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.3V ~ 3.6V Memory Size: 8MB Flash, 8MB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR Modulation: CCK, DSSS, OFDM Power - Output: 20.5dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART Utilized IC / Part: ESP32-D0WD-V3 Current - Receiving: 80mA Current - Transmitting: 80mA
Request a Quote Datasheet
Description
Win Source Part Number: 1370911-ESP32-WROVER -E-N8R8 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 38-SMD Module Base Product Number: ESP32 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.3V ~ 3.6V Memory Size: 8MB Flash, 8MB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR Modulation: CCK, DSSS, OFDM Power - Output: 20.5dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART Utilized IC / Part: ESP32-D0WD-V3 Current - Receiving: 80mA Current - Transmitting: 80mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370911-ESP32-WROVER-E-N8R8 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370911-ESP32-WROVER-E-N8R8
RF and Wireless - RF Transceiver Modules and Modems 1370911-ESP32-WROVER-E-N8R8
Win Source Part Number: 1370911-ESP32-WROVER -E-N8R8 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 38-SMD Module Base Product Number: ESP32 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.3V ~ 3.6V Memory Size: 8MB Flash, 8MB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR Modulation: CCK, DSSS, OFDM Power - Output: 20.5dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART Utilized IC / Part: ESP32-D0WD-V3 Current - Receiving: 80mA Current - Transmitting: 80mA

Win Source Part Number: 1370911-ESP32-WROVER-E-N8R8
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.5GHz
Package / Case: 38-SMD Module
Base Product Number: ESP32
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.3V ~ 3.6V
Memory Size: 8MB Flash, 8MB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR
Modulation: CCK, DSSS, OFDM
Power - Output: 20.5dBm
Sensitivity: -98dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, JTAG, PCM, SDIO, SPI, UART
Utilized IC / Part: ESP32-D0WD-V3
Current - Receiving: 80mA
Current - Transmitting: 80mA

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-WROVER-E-N8R8CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-WROVER-E-N8R8CT-ND
RF Transceiver Modules and Modems 5407-ESP32-WROVER-E-N8R8CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-WROVER-E-N8R8DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-WROVER-E-N8R8DKR-ND
RF Transceiver Modules and Modems 5407-ESP32-WROVER-E-N8R8DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 5407-ESP32-WROVER-E-N8R8TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
5407-ESP32-WROVER-E-N8R8TR-ND
RF Transceiver Modules and Modems 5407-ESP32-WROVER-E-N8R8TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-WROVER-E-N8R8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-WROVER-E-N8R8
RF and Wireless - RF Transceiver Modules and Modems ESP32-WROVER-E-N8R8
RF TXRX MODULE BT PCB TRACE SMD

RF TXRX MODULE BT PCB TRACE SMD

Supplier's Site
RF Transceiver Modules and Modems - ESP32-WROVER-E-N8R8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-WROVER-E-N8R8
RF Transceiver Modules and Modems ESP32-WROVER-E-N8R8
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1370911-ESP32-WROVER-E-N8R8 5407-ESP32-WROVER-E-N8R8CT-ND ESP32-WROVER-E-N8R8 ESP32-WROVER-E-N8R8
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Sensitivity -98 dBm -98 dBm -98 dBm -98 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1101-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details