Espressif Systems RF Transceiver Modules - ESP32-WROVER-E (8MB) ESP32-WROVER-E (8MB)

Description
Manufacturer: Espressif Win Source Part Number: 844574-ESP32-WROVER- E (8MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: ESP32-WROVER-E (8MB FLASH), ESP32-WROVER-E(M213E H6464PH3Q0), 1965-ESP32-WROVER-E( 8MBFLASH)DKR-ND, M213EH6464PH3Q0, 1965-ESP32-WROVER-E( 8MBFLASH)CT-ND, 1965-ESP32-WROVER-E( 8MBFLASH)TR-ND, 1965-ESP32-WROVER-E( 8MB)DKR, 1965-ESP32-WROVER-E( 8MB)CT, 1965-ESP32-WROVER-E( 8MB)TR
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 844574-ESP32-WROVER- E (8MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: ESP32-WROVER-E (8MB FLASH), ESP32-WROVER-E(M213E H6464PH3Q0), 1965-ESP32-WROVER-E( 8MBFLASH)DKR-ND, M213EH6464PH3Q0, 1965-ESP32-WROVER-E( 8MBFLASH)CT-ND, 1965-ESP32-WROVER-E( 8MBFLASH)TR-ND, 1965-ESP32-WROVER-E( 8MB)DKR, 1965-ESP32-WROVER-E( 8MB)CT, 1965-ESP32-WROVER-E( 8MB)TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ESP32-WROVER-E (8MB) - 844574-ESP32-WROVER-E (8MB) - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ESP32-WROVER-E (8MB)
844574-ESP32-WROVER-E (8MB)
RF Transceiver Modules - ESP32-WROVER-E (8MB) 844574-ESP32-WROVER-E (8MB)
Manufacturer: Espressif Win Source Part Number: 844574-ESP32-WROVER- E (8MB) Series: ESP32 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount Package: 38-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: ESP32 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 650 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8517.62.0090 Other Part Number: ESP32-WROVER-E (8MB FLASH), ESP32-WROVER-E(M213E H6464PH3Q0), 1965-ESP32-WROVER-E( 8MBFLASH)DKR-ND, M213EH6464PH3Q0, 1965-ESP32-WROVER-E( 8MBFLASH)CT-ND, 1965-ESP32-WROVER-E( 8MBFLASH)TR-ND, 1965-ESP32-WROVER-E( 8MB)DKR, 1965-ESP32-WROVER-E( 8MB)CT, 1965-ESP32-WROVER-E( 8MB)TR

Manufacturer: Espressif
Win Source Part Number: 844574-ESP32-WROVER-E (8MB)
Series: ESP32
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
Package: 38-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESP32
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 650
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8517.62.0090
Other Part Number: ESP32-WROVER-E (8MB FLASH), ESP32-WROVER-E(M213EH6464PH3Q0), 1965-ESP32-WROVER-E(8MBFLASH)DKR-ND, M213EH6464PH3Q0, 1965-ESP32-WROVER-E(8MBFLASH)CT-ND, 1965-ESP32-WROVER-E(8MBFLASH)TR-ND, 1965-ESP32-WROVER-E(8MB)DKR, 1965-ESP32-WROVER-E(8MB)CT, 1965-ESP32-WROVER-E(8MB)TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 844574-ESP32-WROVER-E (8MB)
Product Name RF Transceiver Modules - ESP32-WROVER-E (8MB)
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4200 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details