"RF Transmitter ASK, OOK 300MHz ~ 470MHz -4dBm 20kbps PCB, Surface Mount Antenna 8-SOIC (0.154"", 3.90mm Width)"
RF TX IC ASK 300-470MHZ 8SOIC Product overview: MICRF102BM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 470MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF102BM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 003578-MICRF102BM
Packaging: Tube/Rail
Applications: RKE
Frequency: 300MHz to 470MHz
Power - Output: -4dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 4.7mA
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RF Transmitter ASK, OOK 300MHz ~ 470MHz -4dBm 20kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
RF TX IC ASK 300-470MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | MICRF102BM-ND | 871-MICRF102BM | 003578-MICRF102BM | MICRF102BM | MICRF102BM |
| Product Name | RF Transmitters | 470MHZ Rf Transmitter | RF Transmitters - MICRF102BM | RF Transmitters | RF and Wireless - RF Transmitters |
| Device Type | Transmitter | ||||
| Applications | RKE | RKE | RKE | ||
| RF Modulation | On-Off Keyed; Amplitude Shift Key | ASK, OOK | |||
| Features | Antenna Connector | RoHS | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |