Espressif Systems RF Transceiver Modules and Modems ESP32-S2FN4R2

Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Request a Quote
Description
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1354204-ESP32-S2FN4R2 is a highly integrated, low-power RF transceiver module based on the ESP32-S2 series from Espressif Systems. It features a single-core 32-bit LX7 microprocessor operating at up to 240 MHz and supports IEEE 802.11b/g/n Wi-Fi protocols at a frequency of 2.4 GHz. The module includes 128 kB of ROM and 320 kB of SRAM, with the capability to interface with external memory via SPI/QSPI/OSPI. This module is designed for a wide range of applications, particularly in the Internet of Things (IoT), wearable electronics, and smart home devices. It operates within a voltage range of 2.8V to 3.6V and offers a maximum output power of 19.5 dBm, with a sensitivity of -97 dBm. The data rate can reach up to 150 Mbps, making it suitable for high-speed wireless communication. The ESP32-S2FN4R2 supports various serial interfaces, including ADC, GPIO, I²C, I¬=S, SPI, PWM, UART, and USB, providing flexibility for integration into different systems. It also features multiple low-power modes, enhancing its suitability for battery-operated devices. The operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1354204-ESP32-S2FN4R2 is a highly integrated, low-power RF transceiver module based on the ESP32-S2 series from Espressif Systems. It features a single-core 32-bit LX7 microprocessor operating at up to 240 MHz and supports IEEE 802.11b/g/n Wi-Fi protocols at a frequency of 2.4 GHz. The module includes 128 kB of ROM and 320 kB of SRAM, with the capability to interface with external memory via SPI/QSPI/OSPI. This module is designed for a wide range of applications, particularly in the Internet of Things (IoT), wearable electronics, and smart home devices. It operates within a voltage range of 2.8V to 3.6V and offers a maximum output power of 19.5 dBm, with a sensitivity of -97 dBm. The data rate can reach up to 150 Mbps, making it suitable for high-speed wireless communication. The ESP32-S2FN4R2 supports various serial interfaces, including ADC, GPIO, I²C, I¬=S, SPI, PWM, UART, and USB, providing flexibility for integration into different systems. It also features multiple low-power modes, enhancing its suitability for battery-operated devices. The operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-S2FN4R2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2FN4R2CT-ND
RF Transceiver Modules and Modems 1965-ESP32-S2FN4R2CT-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2FN4R2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2FN4R2DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2FN4R2DKR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2FN4R2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2FN4R2TR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2FN4R2TR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1354204-ESP32-S2FN4R2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1354204-ESP32-S2FN4R2
RF and Wireless - RF Transceiver Modules and Modems 1354204-ESP32-S2FN4R2
Win Source Part Number: 1354204-ESP32-S2FN4R 2 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 56-VFQFN Exposed Pad Base Product Number: ESP32-S2 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.8V ~ 3.6V Memory Size: 128kB ROM, 320kB SRAM RF Family/Standard: WiFi Antenna Type: Antenna Not Included Data Rate: 150Mbps Protocol: 802.11b/g/n Power - Output: 19.5dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S2 Current - Receiving: 63mA ~ 68mA Current - Transmitting: 160mA ~ 310mA

Win Source Part Number: 1354204-ESP32-S2FN4R2
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 56-VFQFN Exposed Pad
Base Product Number: ESP32-S2
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.8V ~ 3.6V
Memory Size: 128kB ROM, 320kB SRAM
RF Family/Standard: WiFi
Antenna Type: Antenna Not Included
Data Rate: 150Mbps
Protocol: 802.11b/g/n
Power - Output: 19.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S2
Current - Receiving: 63mA ~ 68mA
Current - Transmitting: 160mA ~ 310mA

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-S2FN4R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S2FN4R2
RF Transceiver Modules and Modems ESP32-S2FN4R2
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-S2FN4R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S2FN4R2
RF and Wireless - RF Transceiver Modules and Modems ESP32-S2FN4R2
RF TXRX MODULE WIFI SMD

RF TXRX MODULE WIFI SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-S2FN4R2CT-ND 1354204-ESP32-S2FN4R2 ESP32-S2FN4R2 ESP32-S2FN4R2
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm -97 dBm
Output Power 19.5 dBm 19.5 dBm 19.5 dBm 19.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Embedded Bluetooth® Modules for OEM's - RB4000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details