Espressif Systems RF and Wireless - RF Transceiver Modules and Modems ESP32-S2-SOLO-N4R2

Description
Win Source Part Number: 1370929-ESP32-S2-SOL O-N4R2 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 40-SMD Module Base Product Number: ESP32-S2 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM RF Family/Standard: WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n Power - Output: 19.5dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S2R2 Current - Receiving: 71mA ~ 75mA Current - Transmitting: 165mA ~ 310mA
Request a Quote Datasheet
Description
Win Source Part Number: 1370929-ESP32-S2-SOL O-N4R2 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 40-SMD Module Base Product Number: ESP32-S2 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM RF Family/Standard: WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n Power - Output: 19.5dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S2R2 Current - Receiving: 71mA ~ 75mA Current - Transmitting: 165mA ~ 310mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370929-ESP32-S2-SOLO-N4R2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370929-ESP32-S2-SOLO-N4R2
RF and Wireless - RF Transceiver Modules and Modems 1370929-ESP32-S2-SOLO-N4R2
Win Source Part Number: 1370929-ESP32-S2-SOL O-N4R2 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 40-SMD Module Base Product Number: ESP32-S2 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM RF Family/Standard: WiFi Antenna Type: PCB Trace Data Rate: 150Mbps Protocol: 802.11b/g/n Power - Output: 19.5dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S2R2 Current - Receiving: 71mA ~ 75mA Current - Transmitting: 165mA ~ 310mA

Win Source Part Number: 1370929-ESP32-S2-SOLO-N4R2
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 40-SMD Module
Base Product Number: ESP32-S2
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM
RF Family/Standard: WiFi
Antenna Type: PCB Trace
Data Rate: 150Mbps
Protocol: 802.11b/g/n
Power - Output: 19.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S2R2
Current - Receiving: 71mA ~ 75mA
Current - Transmitting: 165mA ~ 310mA

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-SOLO-N4R2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-SOLO-N4R2TR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-SOLO-N4R2TR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace + IPEX Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace + IPEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-SOLO-N4R2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-SOLO-N4R2CT-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-SOLO-N4R2CT-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace + IPEX Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace + IPEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-S2-SOLO-N4R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S2-SOLO-N4R2
RF Transceiver Modules and Modems ESP32-S2-SOLO-N4R2
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-S2-SOLO-N4R2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S2-SOLO-N4R2
RF and Wireless - RF Transceiver Modules and Modems ESP32-S2-SOLO-N4R2
RF TXRX MOD WIFI PCB TRACE SMD

RF TXRX MOD WIFI PCB TRACE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1370929-ESP32-S2-SOLO-N4R2 1965-ESP32-S2-SOLO-N4R2TR-ND ESP32-S2-SOLO-N4R2 ESP32-S2-SOLO-N4R2
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm
Output Power 19.5 dBm 19.5 dBm 19.5 dBm -97 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1032-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details