Microchip Technology, Inc. RF Transceiver ICs - AT86RF233-ZU AT86RF233-ZU

Description
Manufacturer: Atmel Win Source Part Number: 1148732-AT86RF233-ZU Family Name: AT86RF233 Manufacturer Homepage: www.atmel.com Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148732-AT86RF233-ZU Family Name: AT86RF233 Manufacturer Homepage: www.atmel.com Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF233-ZU - 1148732-AT86RF233-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF233-ZU
1148732-AT86RF233-ZU
RF Transceiver ICs - AT86RF233-ZU 1148732-AT86RF233-ZU
Manufacturer: Atmel Win Source Part Number: 1148732-AT86RF233-ZU Family Name: AT86RF233 Manufacturer Homepage: www.atmel.com Introduction Date: January 00, 1900 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148732-AT86RF233-ZU
Family Name: AT86RF233
Manufacturer Homepage: www.atmel.com
Introduction Date: January 00, 1900
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Zigbee Module - AT86RF233-ZU - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
AT86RF233-ZU
Zigbee Module AT86RF233-ZU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32; Data Rate Microchip - 30AC9394 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32; Data Rate Microchip
30AC9394
Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32; Data Rate Microchip 30AC9394
RF TRANSCEIVER, 2.4GHZ, 3.6V, VQFN-32; Data Rate:2Mbps; RF / IF Modulation:O-QPSK; Frequency Min:2.322GHz; Frequency Max:2.527GHz; Receiving Current:11.8A; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

RF TRANSCEIVER, 2.4GHZ, 3.6V, VQFN-32; Data Rate:2Mbps; RF / IF Modulation:O-QPSK; Frequency Min:2.322GHz; Frequency Max:2.527GHz; Receiving Current:11.8A; RF IC Case Style:VQFN; No. of Pins:32Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF233-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF233-ZU
RF and Wireless - RF Transceiver ICs AT86RF233-ZU
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site
Radio Frequency Chip/Antenna >> RF Transceiver ICs - AT86RF233-ZU - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
AT86RF233-ZU
Radio Frequency Chip/Antenna >> RF Transceiver ICs AT86RF233-ZU
2Mbps 802.15.4,General-pur pose ISM>1GHz 2.4GHz SPI QFN-32-EP(5x5) RF Transceiver ICs ROHS

2Mbps 802.15.4,General-purpose ISM>1GHz 2.4GHz SPI QFN-32-EP(5x5) RF Transceiver ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category RF Transceivers RF Modules RF Transceivers RF Transceivers RF Transceivers
Product Number 1148732-AT86RF233-ZU AT86RF233-ZU 30AC9394 AT86RF233-ZU AT86RF233-ZU
Product Name RF Transceiver ICs - AT86RF233-ZU Zigbee Module Rf Transceiver, 2.4Ghz, 3.6V, Vqfn-32; Data Rate Microchip RF and Wireless - RF Transceiver ICs Radio Frequency Chip/Antenna >> RF Transceiver ICs
Features RoHS RoHS
Operating Frequency 2322 to 2527 MHz 2400 MHz 2400 MHz
Data Rate 2000 kbps 2000 kbps 2000 kbps
Supply Voltage 1.8 to ? volts 3.6 to 1.8 volts 1.8 to 3.6 volts
Supply Current 11800 mA 11.3 to 11.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency 868 to 870 MHz
View Details
RF Transceiver ICs - ATMEGA256RFR2-ZUR - 1020269-ATMEGA256RFR2-ZUR - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -100 dBm
View Details
3 suppliers