Espressif Systems RF Transceiver Modules and Modems ESP32-S2-MINI-2U-N4R2

Description
RF TXRX MODULE WIFI U.FL SMD
Request a Quote Datasheet
Description
RF TXRX MODULE WIFI U.FL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-S2-MINI-2U-N4R2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-MINI-2U-N4R2DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-MINI-2U-N4R2DKR-ND
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-MINI-2U-N4R2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-MINI-2U-N4R2CT-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-MINI-2U-N4R2CT-ND
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-S2-MINI-2U-N4R2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-S2-MINI-2U-N4R2TR-ND
RF Transceiver Modules and Modems 1965-ESP32-S2-MINI-2U-N4R2TR-ND
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1370908-ESP32-S2-MINI-2U-N4R2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370908-ESP32-S2-MINI-2U-N4R2
RF and Wireless - RF Transceiver Modules and Modems 1370908-ESP32-S2-MINI-2U-N4R2
Win Source Part Number: 1370908-ESP32-S2-MIN I-2U-N4R2 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Espressif Systems Series: ESP32 Package: Bulk Product Status: Active Frequency: 2.4GHz Package / Case: 56-VFQFN Exposed Pad Base Product Number: ESP32-S2 Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM RF Family/Standard: WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 150Mbps Protocol: 802.11b/g/n Power - Output: 19.5dBm Sensitivity: -97dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB Utilized IC / Part: ESP32-S2FN4R2 Current - Receiving: 63mA ~ 68mA Current - Transmitting: 160mA ~ 310mA

Win Source Part Number: 1370908-ESP32-S2-MINI-2U-N4R2
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Espressif Systems
Series: ESP32
Package: Bulk
Product Status: Active
Frequency: 2.4GHz
Package / Case: 56-VFQFN Exposed Pad
Base Product Number: ESP32-S2
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 2MB PSRAM, 128kB ROM, 336kB SRAM
RF Family/Standard: WiFi
Antenna Type: Antenna Not Included, U.FL
Data Rate: 150Mbps
Protocol: 802.11b/g/n
Power - Output: 19.5dBm
Sensitivity: -97dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB
Utilized IC / Part: ESP32-S2FN4R2
Current - Receiving: 63mA ~ 68mA
Current - Transmitting: 160mA ~ 310mA

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-S2-MINI-2U-N4R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-S2-MINI-2U-N4R2
RF Transceiver Modules and Modems ESP32-S2-MINI-2U-N4R2
WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-S2-MINI-2U-N4R2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-S2-MINI-2U-N4R2
RF and Wireless - RF Transceiver Modules and Modems ESP32-S2-MINI-2U-N4R2
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-S2-MINI-2U-N4R2DKR-ND 1370908-ESP32-S2-MINI-2U-N4R2 ESP32-S2-MINI-2U-N4R2 ESP32-S2-MINI-2U-N4R2
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to ? C (-40.0 to ? F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -97 dBm -97 dBm -97 dBm -97 dBm
Output Power 19.5 dBm 19.5 dBm 19.5 dBm 19.5 dBm
Package Type Surface Mount; 65-SMD Module 56-VFQFN Exposed Pad Surface Mount; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data