Espressif Systems RF Transceiver Modules and Modems ESP32-PICO-MINI-02-N8R2

Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1965-ESP32-PICO-MINI-02-N8R2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-PICO-MINI-02-N8R2DKR-ND
RF Transceiver Modules and Modems 1965-ESP32-PICO-MINI-02-N8R2DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-PICO-MINI-02-N8R2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-PICO-MINI-02-N8R2TR-ND
RF Transceiver Modules and Modems 1965-ESP32-PICO-MINI-02-N8R2TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP32-PICO-MINI-02-N8R2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP32-PICO-MINI-02-N8R2CT-ND
RF Transceiver Modules and Modems 1965-ESP32-PICO-MINI-02-N8R2CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1370897-ESP32-PICO-MINI-02-N8R2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370897-ESP32-PICO-MINI-02-N8R2
RF and Wireless - RF Transceiver Modules and Modems 1370897-ESP32-PICO-MINI-02-N8R2
Win Source Part Number: 1370897-ESP32-PICO-M INI-02-N8R2 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.412GHz ~ 2.484GHz Package / Case: Module Base Product Number: ESP32 Mounting Type: Chassis Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 8MB Flash, 2MB SRAM RF Family/Standard: Bluetooth, WiFi Antenna Type: PCB Trace Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Power - Output: 19.5dBm Serial Interfaces: I²C, I²S, SPI, UART Utilized IC / Part: ESP32

Win Source Part Number: 1370897-ESP32-PICO-MINI-02-N8R2
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.412GHz ~ 2.484GHz
Package / Case: Module
Base Product Number: ESP32
Mounting Type: Chassis Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 8MB Flash, 2MB SRAM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace
Protocol: 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Power - Output: 19.5dBm
Serial Interfaces: I²C, I²S, SPI, UART
Utilized IC / Part: ESP32

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-PICO-MINI-02-N8R2
RF and Wireless - RF Transceiver Modules and Modems ESP32-PICO-MINI-02-N8R2
RF TXRX MOD BT PCB TRACE CHAS MT

RF TXRX MOD BT PCB TRACE CHAS MT

Supplier's Site
RF Transceiver Modules and Modems - ESP32-PICO-MINI-02-N8R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-PICO-MINI-02-N8R2
RF Transceiver Modules and Modems ESP32-PICO-MINI-02-N8R2
Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz PCB Trace Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1965-ESP32-PICO-MINI-02-N8R2DKR-ND 1370897-ESP32-PICO-MINI-02-N8R2 ESP32-PICO-MINI-02-N8R2 ESP32-PICO-MINI-02-N8R2
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz 2412 to 2484 MHz
Output Power 19.5 dBm 19.5 dBm 19.5 dBm 19.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
5 GHz WiFi FEM - AFEM-S105 - Broadcom Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Temperature -65.0 to 150.0 C (-85.0 to 302.0 F)
View Details
Wireless Transceiver Module - MWTC-REC6 & UWTC-REC6 - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Temperature -10.0 to 70.0 C (14.0 to 158.0 F)
View Details