Espressif Systems RF Transceiver ICs - ESP32-D0WDQ6-V3 ESP32-D0WDQ6-V3

Description
Manufacturer: Espressif Win Source Part Number: 851977-ESP32-D0WDQ6- V3 Series: ESP32 Features: IC RF Package: Reel - TR Family Name: ESP32-D0 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8517.62.0090 Other Part Number: 1904-ESP32-D0WDQ6-V3 TR, 1904-ESP32-D0WDQ6-V3 CT, 1904-ESP32-D0WDQ6-V3 DKR
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 851977-ESP32-D0WDQ6- V3 Series: ESP32 Features: IC RF Package: Reel - TR Family Name: ESP32-D0 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8517.62.0090 Other Part Number: 1904-ESP32-D0WDQ6-V3 TR, 1904-ESP32-D0WDQ6-V3 CT, 1904-ESP32-D0WDQ6-V3 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ESP32-D0WDQ6-V3 - 851977-ESP32-D0WDQ6-V3 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ESP32-D0WDQ6-V3
851977-ESP32-D0WDQ6-V3
RF Transceiver ICs - ESP32-D0WDQ6-V3 851977-ESP32-D0WDQ6-V3
Manufacturer: Espressif Win Source Part Number: 851977-ESP32-D0WDQ6- V3 Series: ESP32 Features: IC RF Package: Reel - TR Family Name: ESP32-D0 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8517.62.0090 Other Part Number: 1904-ESP32-D0WDQ6-V3 TR, 1904-ESP32-D0WDQ6-V3 CT, 1904-ESP32-D0WDQ6-V3 DKR

Manufacturer: Espressif
Win Source Part Number: 851977-ESP32-D0WDQ6-V3
Series: ESP32
Features: IC RF
Package: Reel - TR
Family Name: ESP32-D0
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8517.62.0090
Other Part Number: 1904-ESP32-D0WDQ6-V3TR, 1904-ESP32-D0WDQ6-V3CT, 1904-ESP32-D0WDQ6-V3DKR

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ESP32-D0WDQ6-V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ESP32-D0WDQ6-V3
RF and Wireless - RF Transceiver ICs ESP32-D0WDQ6-V3
IC RF TXRX+MCU BLUETOOTH WIFI

IC RF TXRX+MCU BLUETOOTH WIFI

Supplier's Site
Radio Frequency Chip/Antenna >> RF Transceiver ICs - ESP32-D0WDQ6-V3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
ESP32-D0WDQ6-V3
Radio Frequency Chip/Antenna >> RF Transceiver ICs ESP32-D0WDQ6-V3
150Mbps Bluetooth,WiFi 2.412GHz~2.484GHz ADC,I2C,I2S,SDIO,SPI ,PWM,UART QFN-48-EP(6x6) RF Transceiver ICs ROHS

150Mbps Bluetooth,WiFi 2.412GHz~2.484GHz ADC,I2C,I2S,SDIO,SPI,PWM,UART QFN-48-EP(6x6) RF Transceiver ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 851977-ESP32-D0WDQ6-V3 ESP32-D0WDQ6-V3 ESP32-D0WDQ6-V3
Product Name RF Transceiver ICs - ESP32-D0WDQ6-V3 RF and Wireless - RF Transceiver ICs Radio Frequency Chip/Antenna >> RF Transceiver ICs
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2412 to 2484 MHz 2412 to 2484 MHz
Data Rate 150000 kbps 150000 kbps
Sensitivity -97 dBm
Output Power 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details