Espressif Systems RF Transceiver ICs - ESP32-D0WD ESP32-D0WD

Description
Manufacturer: Espressif Win Source Part Number: 871236-ESP32-D0WD Operating Temperature Range: -40°C ~ 125°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ESP32-D0 Categories: RF/IF and RFID Case / Package: 48-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 1904-1003-1, 1904-1003-2, ESP32-D0WD-ATUB00, 1904-1003-6
Request a Quote Datasheet
Description
Manufacturer: Espressif Win Source Part Number: 871236-ESP32-D0WD Operating Temperature Range: -40°C ~ 125°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ESP32-D0 Categories: RF/IF and RFID Case / Package: 48-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 1904-1003-1, 1904-1003-2, ESP32-D0WD-ATUB00, 1904-1003-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ESP32-D0WD - 871236-ESP32-D0WD - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ESP32-D0WD
871236-ESP32-D0WD
RF Transceiver ICs - ESP32-D0WD 871236-ESP32-D0WD
Manufacturer: Espressif Win Source Part Number: 871236-ESP32-D0WD Operating Temperature Range: -40°C ~ 125°C Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ESP32-D0 Categories: RF/IF and RFID Case / Package: 48-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8542.39.0001 Other Part Number: 1904-1003-1, 1904-1003-2, ESP32-D0WD-ATUB00, 1904-1003-6

Manufacturer: Espressif
Win Source Part Number: 871236-ESP32-D0WD
Operating Temperature Range: -40°C ~ 125°C
Features: IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 2.4GHz 48-VFQFN Exposed Pad
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESP32-D0
Categories: RF/IF and RFID
Case / Package: 48-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1904-1003-1, 1904-1003-2, ESP32-D0WD-ATUB00, 1904-1003-6

Buy Now Datasheet
Radio Frequency Chip/Antenna >> RF Transceiver ICs - ESP32-D0WD - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Transceiver ICs
ESP32-D0WD
Radio Frequency Chip/Antenna >> RF Transceiver ICs ESP32-D0WD
QFN-48-EP(5x5) RF Transceiver ICs ROHS

QFN-48-EP(5x5) RF Transceiver ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category RF Transceivers RF Transceivers
Product Number 871236-ESP32-D0WD ESP32-D0WD
Product Name RF Transceiver ICs - ESP32-D0WD Radio Frequency Chip/Antenna >> RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details