Win Source Part Number: 1057991-ESP32-D0WD-V
Category: RF/IF and RFID>RF Transceiver ICs
Series: ESP32
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 2.412GHz ~ 2.484GHz
Protocol: 802.11b/g/n, Bluetooth 4.2
Memory Size: 448kB ROM, 520kB SRAM
Power - Output: 20.5dBm
Sensitivity: -97dBm
Data Rate (Max): 150Mbps
Current - Receiving: 95mA ~ 100mA
RF Family/Standard: Bluetooth, WiFi
Modulation: 8DPSK, DSSS, DQPSK, OFDM
Serial Interfaces: ADC, I²C, I²S, SDIO, SPI, PWM, UART
GPIO: 34
Current - Transmitting: 130mA ~ 240mA
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Other Names: 1904-ESP32-D0WD-V3DK
Base Product Number: ESP32-D0
IC RF TXRX+MCU BLUETOOTH WIFI
QFN-48-EP(5x5) RF Transceiver ICs ROHS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1057991-ESP32-D0WD-V3 | ESP32-D0WD-V3 | ESP32-D0WD-V3 |
| Product Name | RF/IF and RFID - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs | Radio Frequency Chip/Antenna >> RF Transceiver ICs |
| Package Type | Surface Mount; SMD (SMT) | ||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | |
| Operating Frequency | 2412 to 2484 MHz | 2412 to 2484 MHz | |
| Sensitivity | -97 dBm | -97 dBm | |
| Output Power | 20.5 dBm | 20.5 dBm |