Espressif Systems Connectors,Interconnects ESP32-C6FH4

Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate (Max): 10.3Gbps
Request a Quote Datasheet
Description
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate (Max): 10.3Gbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) RF Family/Standard: General ISM > 1GHZ Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate (Max): 10.3Gbps

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
RF Family/Standard: General ISM > 1GHZ
Protocol: T1/CEPT
Modulation: FSK, GFSK, OOK
Frequency: 5kHz
Data Rate (Max): 10.3Gbps

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 1377G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers