Espressif Systems RF Transceiver Modules and Modems ESP32-C3FN4

Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1904-ESP32-C3FN4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1904-ESP32-C3FN4CT-ND
RF Transceiver Modules and Modems 1904-ESP32-C3FN4CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1904-ESP32-C3FN4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1904-ESP32-C3FN4TR-ND
RF Transceiver Modules and Modems 1904-ESP32-C3FN4TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1357072-ESP32-C3FN4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1357072-ESP32-C3FN4
RF and Wireless - RF Transceiver Modules and Modems 1357072-ESP32-C3FN4
Win Source Part Number: 1357072-ESP32-C3FN4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP32 Package: Tape & Reel Product Status: Active Frequency: 2.402GHz ~ 2.48GHz Package / Case: 32-VFQFN Exposed Pad Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 3V ~ 3.6V Memory Size: 4MB Flash, 400kB SRAM, 384kB ROM RF Family/Standard: Bluetooth, WiFi Antenna Type: Antenna Not Included Data Rate: 54Mbps Protocol: 802.11b/g/n, Bluetooth v5.0 Power - Output: 21dBm Sensitivity: -105dBm Serial Interfaces: GPIO, I²C, I²S, SPI, JTAG, UART, USB Current - Receiving: 84mA ~ 87mA Current - Transmitting: 276mA ~ 335mA

Win Source Part Number: 1357072-ESP32-C3FN4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP32
Package: Tape & Reel
Product Status: Active
Frequency: 2.402GHz ~ 2.48GHz
Package / Case: 32-VFQFN Exposed Pad
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 3V ~ 3.6V
Memory Size: 4MB Flash, 400kB SRAM, 384kB ROM
RF Family/Standard: Bluetooth, WiFi
Antenna Type: Antenna Not Included
Data Rate: 54Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 21dBm
Sensitivity: -105dBm
Serial Interfaces: GPIO, I²C, I²S, SPI, JTAG, UART, USB
Current - Receiving: 84mA ~ 87mA
Current - Transmitting: 276mA ~ 335mA

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-C3FN4
RF and Wireless - RF Transceiver Modules and Modems ESP32-C3FN4
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site
RF Transceiver Modules and Modems - ESP32-C3FN4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-C3FN4
RF Transceiver Modules and Modems ESP32-C3FN4
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1904-ESP32-C3FN4CT-ND 1357072-ESP32-C3FN4 ESP32-C3FN4 ESP32-C3FN4
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz 2402 to 2480 MHz 2402 to 2480 MHz
Sensitivity -105 dBm -105 dBm -105 dBm -105 dBm
Output Power 21 dBm 21 dBm 21 dBm 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z - 860684-AFBR-5972Z - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Surface Mount; Surface Mount
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details