Microchip Technology, Inc. RF Transceiver Modules and Modems MRF24J40MD-I/RM

Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Request a Quote Datasheet
Description
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - MRF24J40MD-I/RM-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
MRF24J40MD-I/RM-ND
RF Transceiver Modules and Modems MRF24J40MD-I/RM-ND
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless RF Transceiver Modules and Modems -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver Modules and Modems
RF and Wireless RF Transceiver Modules and Modems
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver Modules and Modems Package: Tray Product Status: Active RF Family/Standard: 802.15.4 Protocol: Zigbee® Frequency: 2.4GHz Data Rate: 250kbps Power - Output: 19dBm Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: RF and Wireless RF Transceiver Modules and Modems
Package: Tray
Product Status: Active
RF Family/Standard: 802.15.4
Protocol: Zigbee®
Frequency: 2.4GHz
Data Rate: 250kbps
Power - Output: 19dBm
Mounting Type: Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - MRF24J40MD-I/RM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MRF24J40MD-I/RM
RF Transceiver Modules and Modems MRF24J40MD-I/RM
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - MRF24J40MD-I/RM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
MRF24J40MD-I/RM
RF and Wireless - RF Transceiver Modules and Modems MRF24J40MD-I/RM
RF TXRX MOD 802.15.4 TRC ANT SMD

RF TXRX MOD 802.15.4 TRC ANT SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number MRF24J40MD-I/RM-ND MRF24J40MD-I/RM MRF24J40MD-I/RM
Product Name RF Transceiver Modules and Modems RF and Wireless RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -104 dBm -104 dBm -104 dBm
Output Power 19 dBm 19 dBm 19 dBm 19 dBm
Package Type Surface Mount; Module Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
OEM USB WiFi Modules - WiFiHU2-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
900 MHz ISM Module - AC182015-3 - Richardson RFPD
Microchip Technology, Inc.
View Details
2 suppliers