Espressif Systems RF Transceiver Modules and Modems ESP32-C3

Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 1904-ESP32-C3CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1904-ESP32-C3CT-ND
RF Transceiver Modules and Modems 1904-ESP32-C3CT-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1904-ESP32-C3TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1904-ESP32-C3TR-ND
RF Transceiver Modules and Modems 1904-ESP32-C3TR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1904-ESP32-C3DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1904-ESP32-C3DKR-ND
RF Transceiver Modules and Modems 1904-ESP32-C3DKR-ND
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1235704-ESP32-C3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235704-ESP32-C3
RF/IF and RFID - RF Transceiver Modules and Modems 1235704-ESP32-C3
Win Source Part Number: 1235704-ESP32-C3 Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: ESP32 Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 2.402GHz ~ 2.48GHz Protocol: 802.11b/g/n, Bluetooth v5.0 Data Rate: 54Mbps Memory Size: 400kB SRAM, 384kB ROM Antenna Type: Antenna Not Included Power - Output: 21dBm Sensitivity: -105dBm Current - Receiving: 84mA ~ 87mA RF Family/Standard: Bluetooth, WiFi Serial Interfaces: GPIO, I²C, I²S, SPI, JTAG, UART, USB Current - Transmitting: 276mA ~ 335mA Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: Espressif Systems Other Names: 1904-ESP32-C3CT,1904 -ESP32-C3DKR,1904-ES P32-C3TR,ESP32-C3-AT UD00

Win Source Part Number: 1235704-ESP32-C3
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: ESP32
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 2.402GHz ~ 2.48GHz
Protocol: 802.11b/g/n, Bluetooth v5.0
Data Rate: 54Mbps
Memory Size: 400kB SRAM, 384kB ROM
Antenna Type: Antenna Not Included
Power - Output: 21dBm
Sensitivity: -105dBm
Current - Receiving: 84mA ~ 87mA
RF Family/Standard: Bluetooth, WiFi
Serial Interfaces: GPIO, I²C, I²S, SPI, JTAG, UART, USB
Current - Transmitting: 276mA ~ 335mA
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: Espressif Systems
Other Names: 1904-ESP32-C3CT,1904-ESP32-C3DKR,1904-ESP32-C3TR,ESP32-C3-ATUD00

Buy Now Datasheet
RF Transceiver Modules and Modems - ESP32-C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP32-C3
RF Transceiver Modules and Modems ESP32-C3
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP32-C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP32-C3
RF and Wireless - RF Transceiver Modules and Modems ESP32-C3
RF TXRX MODULE BLUETOOTH SMD

RF TXRX MODULE BLUETOOTH SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1904-ESP32-C3CT-ND 1235704-ESP32-C3 ESP32-C3 ESP32-C3
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz 2402 to 2480 MHz
Sensitivity -105 dBm -105 dBm -105 dBm
Output Power 21 dBm 21 dBm 21 dBm -105 dBm
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data