Espressif Systems SMD Interface Transceiver IC ESP32-C3-WROOM-02-H4

Description
RF TXRX MODULE BT PCB TRACE SMD Product overview: ESP32-C3-WROOM-02-H4 from Espressif Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-ESP32-C3-WROOM-0 2-H4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF TXRX MODULE BT PCB TRACE SMD Product overview: ESP32-C3-WROOM-02-H4 from Espressif Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-ESP32-C3-WROOM-0 2-H4 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESP32-C3-WROOM-02-H4 is a Wi-Fi and Bluetooth LE module based on the ESP32-C3 series SoC, featuring a 32-bit RISC-V single-core processor running up to 160 MHz, 4 MB of SPI flash, and an onboard PCB antenna. It supports IEEE 802.11 b/g/n Wi-Fi and Bluetooth 5 LE with concurrent Station and SoftAP modes, and includes peripherals such as GPIO, UART, I2C, I2S, TWAI, and USB Serial/JTAG. The module operates on 3.0-3.6 V and is rated for an ambient temperature range of -40 to 105°C. It measures 18.0×20.0×3.2 mm and complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

ESP32-C3-WROOM-02-H4 is a Wi-Fi and Bluetooth LE module based on the ESP32-C3 series SoC, featuring a 32-bit RISC-V single-core processor running up to 160 MHz, 4 MB of SPI flash, and an onboard PCB antenna. It supports IEEE 802.11 b/g/n Wi-Fi and Bluetooth 5 LE with concurrent Station and SoftAP modes, and includes peripherals such as GPIO, UART, I2C, I2S, TWAI, and USB Serial/JTAG. The module operates on 3.0-3.6 V and is rated for an ambient temperature range of -40 to 105°C. It measures 18.0×20.0×3.2 mm and complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
SMD Interface Transceiver IC - 872-ESP32-C3-WROOM-02-H4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Interface Transceiver IC
872-ESP32-C3-WROOM-02-H4
SMD Interface Transceiver IC 872-ESP32-C3-WROOM-02-H4
RF TXRX MODULE BT PCB TRACE SMD Product overview: ESP32-C3-WROOM-02-H4 from Espressif Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-ESP32-C3-WROOM-0 2-H4 can be used for catalog matching and distributor lookup.

RF TXRX MODULE BT PCB TRACE SMD Product overview: ESP32-C3-WROOM-02-H4 from Espressif Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-ESP32-C3-WROOM-02-H4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 872-ESP32-C3-WROOM-02-H4
Product Name SMD Interface Transceiver IC
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Line Interface ICs - 1900605 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details