Espressif Systems RF and Wireless - RF Transceiver Modules and Modems ESP-WROOM-02U-N4

Description
Win Source Part Number: 1370915-ESP-WROOM-02 U-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 18-SMD Module Base Product Number: ESP-WROOM Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash, 50kB RAM RF Family/Standard: WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 72.2Mbps Protocol: 802.11b/g/n Modulation: 64-QAM, BPSK, CCK, OFDM Power - Output: 20.5dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART Utilized IC / Part: ESP8266EX Current - Receiving: 50mA ~ 56mA Current - Transmitting: 120mA ~ 170mA
Request a Quote Datasheet
Description
Win Source Part Number: 1370915-ESP-WROOM-02 U-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 18-SMD Module Base Product Number: ESP-WROOM Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash, 50kB RAM RF Family/Standard: WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 72.2Mbps Protocol: 802.11b/g/n Modulation: 64-QAM, BPSK, CCK, OFDM Power - Output: 20.5dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART Utilized IC / Part: ESP8266EX Current - Receiving: 50mA ~ 56mA Current - Transmitting: 120mA ~ 170mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1370915-ESP-WROOM-02U-N4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1370915-ESP-WROOM-02U-N4
RF and Wireless - RF Transceiver Modules and Modems 1370915-ESP-WROOM-02U-N4
Win Source Part Number: 1370915-ESP-WROOM-02 U-N4 Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Espressif Systems Series: ESP Package: Tape & Reel Product Status: Active Frequency: 2.4GHz ~ 2.5GHz Package / Case: 18-SMD Module Base Product Number: ESP-WROOM Mounting Type: Surface Mount HTSUS: 8517.62.0090 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.7V ~ 3.6V Memory Size: 4MB Flash, 50kB RAM RF Family/Standard: WiFi Antenna Type: Antenna Not Included, U.FL Data Rate: 72.2Mbps Protocol: 802.11b/g/n Modulation: 64-QAM, BPSK, CCK, OFDM Power - Output: 20.5dBm Sensitivity: -98dBm Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART Utilized IC / Part: ESP8266EX Current - Receiving: 50mA ~ 56mA Current - Transmitting: 120mA ~ 170mA

Win Source Part Number: 1370915-ESP-WROOM-02U-N4
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.5GHz
Package / Case: 18-SMD Module
Base Product Number: ESP-WROOM
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 4MB Flash, 50kB RAM
RF Family/Standard: WiFi
Antenna Type: Antenna Not Included, U.FL
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n
Modulation: 64-QAM, BPSK, CCK, OFDM
Power - Output: 20.5dBm
Sensitivity: -98dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART
Utilized IC / Part: ESP8266EX
Current - Receiving: 50mA ~ 56mA
Current - Transmitting: 120mA ~ 170mA

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP-WROOM-02U-N4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP-WROOM-02U-N4DKR-ND
RF Transceiver Modules and Modems 1965-ESP-WROOM-02U-N4DKR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip + IPEX Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip + IPEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP-WROOM-02U-N4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP-WROOM-02U-N4CT-ND
RF Transceiver Modules and Modems 1965-ESP-WROOM-02U-N4CT-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip + IPEX Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip + IPEX Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1965-ESP-WROOM-02U-N4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1965-ESP-WROOM-02U-N4TR-ND
RF Transceiver Modules and Modems 1965-ESP-WROOM-02U-N4TR-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip + IPEX Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Chip + IPEX Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ESP-WROOM-02U-N4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ESP-WROOM-02U-N4
RF and Wireless - RF Transceiver Modules and Modems ESP-WROOM-02U-N4
RF TXRX MODULE WIFI U.FL SMD

RF TXRX MODULE WIFI U.FL SMD

Supplier's Site
RF Transceiver Modules and Modems - ESP-WROOM-02U-N4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ESP-WROOM-02U-N4
RF Transceiver Modules and Modems ESP-WROOM-02U-N4
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Antenna Not Included, U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1370915-ESP-WROOM-02U-N4 1965-ESP-WROOM-02U-N4DKR-ND ESP-WROOM-02U-N4 ESP-WROOM-02U-N4
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Sensitivity -98 dBm -98 dBm -98 dBm -98 dBm
Output Power 20.5 dBm 20.5 dBm 20.5 dBm 20.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
Embedded Bluetooth® Modules for OEM's - RB4000 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details