Win Source Part Number: 1370888-ESP-WROOM-02
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Espressif Systems
Series: ESP
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz ~ 2.5GHz
Package / Case: 18-SMD Module
Base Product Number: ESP-WROOM
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 4MB Flash, 50kB RAM
RF Family/Standard: WiFi
Antenna Type: Integrated, Trace
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n
Modulation: 64-QAM, BPSK, CCK, OFDM
Power - Output: 20.5dBm
Sensitivity: -98dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, SPI, PWM, UART
Utilized IC / Part: ESP8266EX
Current - Receiving: 50mA ~ 56mA
Current - Transmitting: 120mA ~ 170mA
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
RF TXRX MOD WIFI TRACE ANT SMD
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1370888-ESP-WROOM-02D-N4 | 1965-ESP-WROOM-02D-N4CT-ND | ESP-WROOM-02D-N4 | ESP-WROOM-02D-N4 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm | -98 dBm |
| Output Power | 20.5 dBm | 20.5 dBm | 20.5 dBm | 20.5 dBm |