ES Systems S.A. Pressure Transmitters ESPP-MIT2

Description
ES Systems has developed a series of pressure sensor transmitters featuring very good accuracy at a low cost. Each module integrates a ceramic pressure sensor designed for general industrial and commercial use, compatible for a wide range of applications. Utilizing the cointegrated ASIC signal conditioning chip and dry ceramic capacitor pressure sensor, ESPP-MIT2 features excellent anti-corrosion, anti-wear, anti-shock and vibration characteristics. In addition, the ceramic capacitor pressure sensor has high temperature stability and long-term stability, and can be in direct contact with almost all media. The output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. Thus, the transducer is ready to be installed directly to the end-user system without further processing. ESPP-MIT2 comes with a variety of electrical interfaces output signal types and process interfaces. It is one of the most cost-effective solutions especially when high volumes are required.
Datasheet
Description
ES Systems has developed a series of pressure sensor transmitters featuring very good accuracy at a low cost. Each module integrates a ceramic pressure sensor designed for general industrial and commercial use, compatible for a wide range of applications. Utilizing the cointegrated ASIC signal conditioning chip and dry ceramic capacitor pressure sensor, ESPP-MIT2 features excellent anti-corrosion, anti-wear, anti-shock and vibration characteristics. In addition, the ceramic capacitor pressure sensor has high temperature stability and long-term stability, and can be in direct contact with almost all media. The output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. Thus, the transducer is ready to be installed directly to the end-user system without further processing. ESPP-MIT2 comes with a variety of electrical interfaces output signal types and process interfaces. It is one of the most cost-effective solutions especially when high volumes are required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitters - ESPP-MIT2 - ES Systems S.A.
Koropi, Greece
Pressure Transmitters
ESPP-MIT2
Pressure Transmitters ESPP-MIT2
ES Systems has developed a series of pressure sensor transmitters featuring very good accuracy at a low cost. Each module integrates a ceramic pressure sensor designed for general industrial and commercial use, compatible for a wide range of applications. Utilizing the cointegrated ASIC signal conditioning chip and dry ceramic capacitor pressure sensor, ESPP-MIT2 features excellent anti-corrosion, anti-wear, anti-shock and vibration characteristics. In addition, the ceramic capacitor pressure sensor has high temperature stability and long-term stability, and can be in direct contact with almost all media. The output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. Thus, the transducer is ready to be installed directly to the end-user system without further processing. ESPP-MIT2 comes with a variety of electrical interfaces output signal types and process interfaces. It is one of the most cost-effective solutions especially when high volumes are required.

ES Systems has developed a series of pressure sensor transmitters featuring very good accuracy at a low cost. Each module integrates a ceramic pressure sensor designed for general industrial and commercial use, compatible for a wide range of applications. Utilizing the cointegrated ASIC signal conditioning chip and dry ceramic capacitor pressure sensor, ESPP-MIT2 features excellent anti-corrosion, anti-wear, anti-shock and vibration characteristics. In addition, the ceramic capacitor pressure sensor has high temperature stability and long-term stability, and can be in direct contact with almost all media.

The output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. Thus, the transducer is ready to be installed directly to the end-user system without further processing.

ESPP-MIT2 comes with a variety of electrical interfaces output signal types and process interfaces. It is one of the most cost-effective solutions especially when high volumes are required.

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Pressure Transmitters
Product Number ESPP-MIT2
Product Name Pressure Transmitters
Signal Output ASIC Signal Conditioning Chip
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 985M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTW-B2R-G14-A-M12 - Festo Corporation
Specs
Signal Output Analog Current
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details