ES Systems S.A. Medium Isolated Pressure Sensor ESPP-MIT1

Description
ES Systems has developed a series of strain gauge pressure transmitters featuring very good accuracy at a low cost. Each module is based on an all-welded hermetically sealed structure in a single stainless-steel piece. The ESPP-MIT1 is a medium isolated pressure sensor suitable for gas or fluid pressure measurements in harsh industrial or HVAC environments. The output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. Thus, the transducer is ready to be installed directly to the end-user system without further processing. ESPP-MIT1 comes with a variety of electrical interfaces output signal types and process interfaces. It is one of the most cost-effective solutions especially when high volumes are required.
Datasheet
Description
ES Systems has developed a series of strain gauge pressure transmitters featuring very good accuracy at a low cost. Each module is based on an all-welded hermetically sealed structure in a single stainless-steel piece. The ESPP-MIT1 is a medium isolated pressure sensor suitable for gas or fluid pressure measurements in harsh industrial or HVAC environments. The output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. Thus, the transducer is ready to be installed directly to the end-user system without further processing. ESPP-MIT1 comes with a variety of electrical interfaces output signal types and process interfaces. It is one of the most cost-effective solutions especially when high volumes are required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Isolated Pressure Sensor - ESPP-MIT1 - ES Systems S.A.
Koropi, Greece
Medium Isolated Pressure Sensor
ESPP-MIT1
Medium Isolated Pressure Sensor ESPP-MIT1
ES Systems has developed a series of strain gauge pressure transmitters featuring very good accuracy at a low cost. Each module is based on an all-welded hermetically sealed structure in a single stainless-steel piece. The ESPP-MIT1 is a medium isolated pressure sensor suitable for gas or fluid pressure measurements in harsh industrial or HVAC environments. The output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. Thus, the transducer is ready to be installed directly to the end-user system without further processing. ESPP-MIT1 comes with a variety of electrical interfaces output signal types and process interfaces. It is one of the most cost-effective solutions especially when high volumes are required.

ES Systems has developed a series of strain gauge pressure transmitters featuring very good accuracy at a low cost. Each module is based on an all-welded hermetically sealed structure in a single stainless-steel piece. The ESPP-MIT1 is a medium isolated pressure sensor suitable for gas or fluid pressure measurements in harsh industrial or HVAC environments. The output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. Thus, the transducer is ready to be installed directly to the end-user system without further processing. ESPP-MIT1 comes with a variety of electrical interfaces output signal types and process interfaces. It is one of the most cost-effective solutions especially when high volumes are required.

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Pressure Transmitters
Product Number ESPP-MIT1
Product Name Medium Isolated Pressure Sensor
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PHPS-5600 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pressure transmitter - SPTE-V1R-Q3-V-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details