ES Systems S.A. Medium Isolated Pressure Transmitter ESCP-SAPT

Description
ES Systems is currently developing an ITAR free family of Standard Accuracy Pressure Transducers (SAPT) for space applications. ESCP-SAPT can be integrated within propulsion systems in order to measure the static pressure of the propellant fluid. ESCP-SAPT is compatible with various fluids, including the new generation of green propellants. ESCP-SAPT pressure transmitters consist of a MEMS capacitive pressure sensor die, which is underpinned by ES' innovative microfabrication process that has been proven suitable for the mechanical, radiation and temperature environment of space applications. The full custom, radiation-hardened signal conditioning IC was designed entirely by ES, utilizing a standard deep submicron CMOS process of a European foundry. ESCP-SAPT is an all-welded Titanium (Ti6AI4V) sensor, optimized to achieve the lowest mass possible (<160 g) combined with compact size (110mm x 55mm x 40mm) while being compatible with both low-pressure ranges (7 bar, 22bar) and high-pressure ranges (150 bar, 310 bar).ESCP-SAPT features an analog pressure output (0-5 V) along with temperature reading to accommodate offline calibration and temperature compensation and reach an accuracy of ±0.3 % FS. *Developments are made under an activity funded by the European Space Agency. The view expressed herein can in no way be taken to reflect the official opinion of the European Space Agency.
Datasheet
Description
ES Systems is currently developing an ITAR free family of Standard Accuracy Pressure Transducers (SAPT) for space applications. ESCP-SAPT can be integrated within propulsion systems in order to measure the static pressure of the propellant fluid. ESCP-SAPT is compatible with various fluids, including the new generation of green propellants. ESCP-SAPT pressure transmitters consist of a MEMS capacitive pressure sensor die, which is underpinned by ES' innovative microfabrication process that has been proven suitable for the mechanical, radiation and temperature environment of space applications. The full custom, radiation-hardened signal conditioning IC was designed entirely by ES, utilizing a standard deep submicron CMOS process of a European foundry. ESCP-SAPT is an all-welded Titanium (Ti6AI4V) sensor, optimized to achieve the lowest mass possible (<160 g) combined with compact size (110mm x 55mm x 40mm) while being compatible with both low-pressure ranges (7 bar, 22bar) and high-pressure ranges (150 bar, 310 bar).ESCP-SAPT features an analog pressure output (0-5 V) along with temperature reading to accommodate offline calibration and temperature compensation and reach an accuracy of ±0.3 % FS. *Developments are made under an activity funded by the European Space Agency. The view expressed herein can in no way be taken to reflect the official opinion of the European Space Agency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Isolated Pressure Transmitter - ESCP-SAPT - ES Systems S.A.
Koropi, Greece
Medium Isolated Pressure Transmitter
ESCP-SAPT
Medium Isolated Pressure Transmitter ESCP-SAPT
ES Systems is currently developing an ITAR free family of Standard Accuracy Pressure Transducers (SAPT) for space applications. ESCP-SAPT can be integrated within propulsion systems in order to measure the static pressure of the propellant fluid. ESCP-SAPT is compatible with various fluids, including the new generation of green propellants. ESCP-SAPT pressure transmitters consist of a MEMS capacitive pressure sensor die, which is underpinned by ES' innovative microfabrication process that has been proven suitable for the mechanical, radiation and temperature environment of space applications. The full custom, radiation-hardened signal conditioning IC was designed entirely by ES, utilizing a standard deep submicron CMOS process of a European foundry. ESCP-SAPT is an all-welded Titanium (Ti6AI4V) sensor, optimized to achieve the lowest mass possible (<160 g) combined with compact size (110mm x 55mm x 40mm) while being compatible with both low-pressure ranges (7 bar, 22bar) and high-pressure ranges (150 bar, 310 bar).ESCP-SAPT features an analog pressure output (0-5 V) along with temperature reading to accommodate offline calibration and temperature compensation and reach an accuracy of ±0.3 % FS. *Developments are made under an activity funded by the European Space Agency. The view expressed herein can in no way be taken to reflect the official opinion of the European Space Agency.

ES Systems is currently developing an ITAR free family of Standard Accuracy Pressure Transducers (SAPT) for space applications. ESCP-SAPT can be integrated within propulsion systems in order to measure the static pressure of the propellant fluid. ESCP-SAPT is compatible with various fluids, including the new generation of green propellants. ESCP-SAPT pressure transmitters consist of a MEMS capacitive pressure sensor die, which is underpinned by ES' innovative microfabrication process that has been proven suitable for the mechanical, radiation and temperature environment of space applications. The full custom, radiation-hardened signal conditioning IC was designed entirely by ES, utilizing a standard deep submicron CMOS process of a European foundry. ESCP-SAPT is an all-welded Titanium (Ti6AI4V) sensor, optimized to achieve the lowest mass possible (<160 g) combined with compact size (110mm x 55mm x 40mm) while being compatible with both low-pressure ranges (7 bar, 22bar) and high-pressure ranges (150 bar, 310 bar).ESCP-SAPT features an analog pressure output (0-5 V) along with temperature reading to accommodate offline calibration and temperature compensation and reach an accuracy of ±0.3 % FS. *Developments are made under an activity funded by the European Space Agency. The view expressed herein can in no way be taken to reflect the official opinion of the European Space Agency.

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Pressure Transmitters
Product Number ESCP-SAPT
Product Name Medium Isolated Pressure Transmitter
Signal Output Analog Voltage
Sensor Technology Utilizes MEMS
Pressure Measurement Absolute
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Gauge pressure transmitter for diaphragm seal - FKP--F - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5600 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DPH 400 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details