ES Systems S.A. Medium Isolated Pressure Transmitter ESCP-MIT1

Description
ES Systems has developed a series of medium isolated pressure transmitters suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal conditioning. The MEMS pressure sensor dies are underpinned by ES's innovative microfabrication process for silicon capacitive sensors. The ESCP-MIT1 of capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent long-term stability combined with very good repeatability and hysteresis. The total overall error, including thermal offsets, is lower than ±0.25% FS.The ESCP-MIT1 is a family of heavy-duty pressure transmitters made from stainless steel 316L. Each transmitter consists of an ESCP-MIS1 sensor, which is O-ring fitted to the housing. The pressure transmitters come in various standard pneumatic ports as well as custom ones upon request. The electrical interface can be either analog (4-20 mA, 0-10 V) or digital (I2C). The sensors can be provided calibrated and compensated at various temperature and pressure ranges from 1 bar to 400 bar. Custom configurations of a variety of pneumatic interfaces, Hastelloy or Titanium material, and output interface are available upon request.
Datasheet
Description
ES Systems has developed a series of medium isolated pressure transmitters suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal conditioning. The MEMS pressure sensor dies are underpinned by ES's innovative microfabrication process for silicon capacitive sensors. The ESCP-MIT1 of capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent long-term stability combined with very good repeatability and hysteresis. The total overall error, including thermal offsets, is lower than ±0.25% FS.The ESCP-MIT1 is a family of heavy-duty pressure transmitters made from stainless steel 316L. Each transmitter consists of an ESCP-MIS1 sensor, which is O-ring fitted to the housing. The pressure transmitters come in various standard pneumatic ports as well as custom ones upon request. The electrical interface can be either analog (4-20 mA, 0-10 V) or digital (I2C). The sensors can be provided calibrated and compensated at various temperature and pressure ranges from 1 bar to 400 bar. Custom configurations of a variety of pneumatic interfaces, Hastelloy or Titanium material, and output interface are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Isolated Pressure Transmitter - ESCP-MIT1 - ES Systems S.A.
Koropi, Greece
Medium Isolated Pressure Transmitter
ESCP-MIT1
Medium Isolated Pressure Transmitter ESCP-MIT1
ES Systems has developed a series of medium isolated pressure transmitters suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal conditioning. The MEMS pressure sensor dies are underpinned by ES's innovative microfabrication process for silicon capacitive sensors. The ESCP-MIT1 of capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent long-term stability combined with very good repeatability and hysteresis. The total overall error, including thermal offsets, is lower than ±0.25% FS.The ESCP-MIT1 is a family of heavy-duty pressure transmitters made from stainless steel 316L. Each transmitter consists of an ESCP-MIS1 sensor, which is O-ring fitted to the housing. The pressure transmitters come in various standard pneumatic ports as well as custom ones upon request. The electrical interface can be either analog (4-20 mA, 0-10 V) or digital (I2C). The sensors can be provided calibrated and compensated at various temperature and pressure ranges from 1 bar to 400 bar. Custom configurations of a variety of pneumatic interfaces, Hastelloy or Titanium material, and output interface are available upon request.

ES Systems has developed a series of medium isolated pressure transmitters suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the signal conditioning. The MEMS pressure sensor dies are underpinned by ES's innovative microfabrication process for silicon capacitive sensors. The ESCP-MIT1 of capacitive pressure sensor dies integrated into the medium isolated pressure systems provide state-of-the-art accuracy and resolution, excellent long-term stability combined with very good repeatability and hysteresis. The total overall error, including thermal offsets, is lower than ±0.25% FS.The ESCP-MIT1 is a family of heavy-duty pressure transmitters made from stainless steel 316L. Each transmitter consists of an ESCP-MIS1 sensor, which is O-ring fitted to the housing. The pressure transmitters come in various standard pneumatic ports as well as custom ones upon request. The electrical interface can be either analog (4-20 mA, 0-10 V) or digital (I2C). The sensors can be provided calibrated and compensated at various temperature and pressure ranges from 1 bar to 400 bar. Custom configurations of a variety of pneumatic interfaces, Hastelloy or Titanium material, and output interface are available upon request.

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Pressure Transmitters
Product Number ESCP-MIT1
Product Name Medium Isolated Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Sensor Technology Utilizes MEMS
Pressure Measurement Absolute; Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - Pirani 80A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range 1.93E-4 psi (1.36E-4 m H2O)
Accuracy 0.5000 ±% FS
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Pressure transmitter - SPTE-V1R-Q3-B-2.5K - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details