ES Systems S.A. Pressure Sensor ESCP-MIS2

Description
ES Systems has developed a series of pressure sensor modules targeting a variety of markets. Each module integrates an oil filled pressure capsule equipped with a medium isolation diaphragm that protects the MEMS capacitive pressure sensor die. The capsule housing is manufactured from stainless steel. The module can be fitted on a larger housing with a pressure port either by welding or by fitting and O-ring sealing. The ESCP-MIS2 sensor incorporates the ES Systems capacitive MEMS sensor which is based on ES’ proprietary SOI micro-fabrication TM30 process for absolute capacitive pressure sensors. The digital output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. The sensor provides high accuracy 32-bit pressure and temperature outputs.
Datasheet
Description
ES Systems has developed a series of pressure sensor modules targeting a variety of markets. Each module integrates an oil filled pressure capsule equipped with a medium isolation diaphragm that protects the MEMS capacitive pressure sensor die. The capsule housing is manufactured from stainless steel. The module can be fitted on a larger housing with a pressure port either by welding or by fitting and O-ring sealing. The ESCP-MIS2 sensor incorporates the ES Systems capacitive MEMS sensor which is based on ES’ proprietary SOI micro-fabrication TM30 process for absolute capacitive pressure sensors. The digital output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. The sensor provides high accuracy 32-bit pressure and temperature outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - ESCP-MIS2 - ES Systems S.A.
Koropi, Greece
Pressure Sensor
ESCP-MIS2
Pressure Sensor ESCP-MIS2
ES Systems has developed a series of pressure sensor modules targeting a variety of markets. Each module integrates an oil filled pressure capsule equipped with a medium isolation diaphragm that protects the MEMS capacitive pressure sensor die. The capsule housing is manufactured from stainless steel. The module can be fitted on a larger housing with a pressure port either by welding or by fitting and O-ring sealing. The ESCP-MIS2 sensor incorporates the ES Systems capacitive MEMS sensor which is based on ES’ proprietary SOI micro-fabrication TM30 process for absolute capacitive pressure sensors. The digital output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory. The sensor provides high accuracy 32-bit pressure and temperature outputs.

ES Systems has developed a series of pressure sensor modules targeting a variety of markets. Each module integrates an oil filled pressure capsule equipped with a medium isolation diaphragm that protects the MEMS capacitive pressure sensor die. The capsule housing is manufactured from stainless steel. The module can be fitted on a larger housing with a pressure port either by welding or by fitting and O-ring sealing.

The ESCP-MIS2 sensor incorporates the ES Systems capacitive MEMS sensor which is based on ES’ proprietary SOI micro-fabrication TM30 process for absolute capacitive pressure sensors.

The digital output is fully calibrated and temperature compensated based on the internal temperature sensor and the factory calibration coefficients which are stored in the embedded memory.

The sensor provides high accuracy 32-bit pressure and temperature outputs.

Supplier's Site Datasheet

Technical Specifications

  ES Systems S.A.
Product Category Pressure Sensors
Product Number ESCP-MIS2
Product Name Pressure Sensor
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Absolute
Media Liquid; Gas
Signal Output I2C
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
P1J Low Pressure Sensor, 5 mbar, I2C, P1J-5MB-AX16PA -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details