ERSAELECTRONICS PTE. LTD.
1GHZ Interface Transceiver IC
879-ADF7021BCPZ
Description
IC RF TXRX ISM<1GHZ>
-
ERSAELECTRONICS PTE. LTD.
Request a Quote
Email Supplier
Datasheet
Description
IC RF TXRX ISM<1GHZ>
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
879-ADF7021BCPZ |
|
Product Name
|
1GHZ Interface Transceiver IC |
|
Device Type
|
Transceiver
|
|
Features
|
RoHS
|
|
Supply Voltage
|
Other; 2.3V ~ 3.6V
|
|
Data Rate
|
32.8 kbps
|
Unlock Full Specs
to access all available technical data
Similar Products
ERSAELECTRONICS PTE. LTD.
Device Type
Transceiver
Package Type
Bulk
View Details
ERSAELECTRONICS PTE. LTD.
Device Type
Transceiver
Features
RoHS
Data Rate
12000 kbps
View Details
ERSAELECTRONICS PTE. LTD.
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Package Type
Bulk
View Details
ERSAELECTRONICS PTE. LTD.
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.14V ~ 3.47V
View Details