RF TXRX MODULE ISM > 1GHZ SMD Product overview: ADRV9003BBCZ from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1GHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 1GHZ, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-ADRV9003BBCZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 872-ADRV9003BBCZ |
| Product Name | SMD 1GHZ Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 1V, 1.3V, 1.8V |
| Data Rate | 96 kbps |