ERSAELECTRONICS PTE. LTD. 315MHz 433MHz Rf Amplifier 860-MAX2634AXT/V+T

Description
RF Amplifier 315MHz/433MHz Low-Noise Amplifier for Au Product overview: MAX2634AXT/V+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz, 433MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 315MHz, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2634AXT/V+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier 315MHz/433MHz Low-Noise Amplifier for Au Product overview: MAX2634AXT/V+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz, 433MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 315MHz, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2634AXT/V+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
315MHz 433MHz Rf Amplifier
860-MAX2634AXT/V+T
315MHz 433MHz Rf Amplifier 860-MAX2634AXT/V+T
RF Amplifier 315MHz/433MHz Low-Noise Amplifier for Au Product overview: MAX2634AXT/V+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz, 433MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 315MHz, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2634AXT/V+T can be used for catalog matching and distributor lookup.

RF Amplifier 315MHz/433MHz Low-Noise Amplifier for Au Product overview: MAX2634AXT/V+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz, 433MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 315MHz, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAX2634AXT/V+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-MAX2634AXT/V+T
Product Name 315MHz 433MHz Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2 volts
Slew Rate 0.1000 V/µs
View Details
1MHZ Operational Amplifier IC - 687-AD549LH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details