The AD5750-2 is a single-channel, precision industrial current and voltage output driver for PLC and process control applications. It supports programmable current output ranges: 4 mA to 20 mA, 0 mA to 20 mA, 0 mA to 24 mA, ±20 mA, and ±24 mA, with 2% overrange on unipolar ranges, and voltage output ranges: 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V with 20% overrange. Total unadjusted error is ±0.03% FSR for current and ±0.02% FSR for voltage outputs, with typical drift of ±5 ppm/°C and ±3 ppm/°C. It operates from ±12 V to ±24 V supply, with output loop compliance to AVDD − 2.75 V. Features include SPI/MICROWIRE interface, packet error checking, asynchronous CLEAR, and fault detection. The device is packaged in a 32-lead, 5 mm × 5 mm LFCSP and operates from −40°C to +105°C.
IC INST AMP 1 CIRCUIT 32LFCSP Product overview: AD5750-2BCPZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD5750-2BCPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-AD5750-2BCPZ |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 12 volts |
| Slew Rate | 2 V/µs |