ERSAELECTRONICS PTE. LTD. 400MHz 5.6V QFN Rf Amplifier 860-HMC680LP4E

Description
RF Amp Single VGA 400MHz 5.6V 24-Pin QFN EP T/R / IC AMP DVGA DIFF 5-BIT 24-QFN Product overview: HMC680LP4E from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 5.6V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MHz, 5.6V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC680LP4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single VGA 400MHz 5.6V 24-Pin QFN EP T/R / IC AMP DVGA DIFF 5-BIT 24-QFN Product overview: HMC680LP4E from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 5.6V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MHz, 5.6V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC680LP4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHz 5.6V QFN Rf Amplifier - 860-HMC680LP4E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHz 5.6V QFN Rf Amplifier
860-HMC680LP4E
400MHz 5.6V QFN Rf Amplifier 860-HMC680LP4E
RF Amp Single VGA 400MHz 5.6V 24-Pin QFN EP T/R / IC AMP DVGA DIFF 5-BIT 24-QFN Product overview: HMC680LP4E from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 5.6V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MHz, 5.6V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC680LP4E can be used for catalog matching and distributor lookup.

RF Amp Single VGA 400MHz 5.6V 24-Pin QFN EP T/R / IC AMP DVGA DIFF 5-BIT 24-QFN Product overview: HMC680LP4E from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 5.6V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 400MHz, 5.6V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC680LP4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC680LP4E
Product Name 400MHz 5.6V QFN Rf Amplifier
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 2 MHz
Operating Temperature 0 C (32 F)
View Details
Operational Amplifier IC - 687-AD524SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature -40 C (-40 F)
View Details