The AD604 is a dual-channel, ultralow noise, linear-in-dB variable gain amplifier optimized for time-gain control in ultrasound and high-performance AGC applications. Each channel offers a 300 kΩ input resistance, 40 MHz bandwidth, and input-referred noise of 0.80 nV/√Hz at maximum gain with a corresponding current noise of 3.0 pA/√Hz. Gain can be programmed from 0 dB to 54 dB depending on preamplifier gain settings, with scaling from 20 dB/V to 40 dB/V and gain accuracy of ±1.0 dB. The device operates with a unipolar control voltage from 0.4 V to 2.4 V, powers down below 50 mV consuming 1.9 mA, and provides a 2.5 ± 1.5 V output swing. It is available in 24-lead SSOP, SOIC, and PDIP packages and is guaranteed for operation from −40°C to +85°C.
IC VARIABLE GAIN 2 CIRCUIT 24DIP Product overview: AD604ANZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD604ANZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-AD604ANZ |
| Product Name | Operational Amplifier IC |
| Slew Rate | 170 V/µs |