ERSAELECTRONICS PTE. LTD. Dual 1GHz 5.5V QFN Rf Amplifier 860-HMC626LP5ETR

Description
RF Amp Dual VGA 1GHz 5.5V 32-Pin QFN EP T/R Product overview: HMC626LP5ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5.5V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 1GHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC626LP5ETR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Dual VGA 1GHz 5.5V 32-Pin QFN EP T/R Product overview: HMC626LP5ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5.5V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 1GHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC626LP5ETR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1GHz 5.5V QFN Rf Amplifier - 860-HMC626LP5ETR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1GHz 5.5V QFN Rf Amplifier
860-HMC626LP5ETR
Dual 1GHz 5.5V QFN Rf Amplifier 860-HMC626LP5ETR
RF Amp Dual VGA 1GHz 5.5V 32-Pin QFN EP T/R Product overview: HMC626LP5ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5.5V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 1GHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC626LP5ETR can be used for catalog matching and distributor lookup.

RF Amp Dual VGA 1GHz 5.5V 32-Pin QFN EP T/R Product overview: HMC626LP5ETR from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 5.5V, QFN. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Dual, 1GHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-HMC626LP5ETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-HMC626LP5ETR
Product Name Dual 1GHz 5.5V QFN Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD624SD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details