ERSAELECTRONICS PTE. LTD. Dual 3V 6V Operational Amplifier IC 687-AD22037Z-RL7

Description
Accelerometer Dual ±18g 3V to 6V 94mV/g to 106mV/g 8-Pin CLCC T/R Product overview: AD22037Z-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD22037Z-RL7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Accelerometer Dual ±18g 3V to 6V 94mV/g to 106mV/g 8-Pin CLCC T/R Product overview: AD22037Z-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD22037Z-RL7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3V 6V Operational Amplifier IC - 687-AD22037Z-RL7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3V 6V Operational Amplifier IC
687-AD22037Z-RL7
Dual 3V 6V Operational Amplifier IC 687-AD22037Z-RL7
Accelerometer Dual ±18g 3V to 6V 94mV/g to 106mV/g 8-Pin CLCC T/R Product overview: AD22037Z-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD22037Z-RL7 can be used for catalog matching and distributor lookup.

Accelerometer Dual ±18g 3V to 6V 94mV/g to 106mV/g 8-Pin CLCC T/R Product overview: AD22037Z-RL7 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3V, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AD22037Z-RL7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-AD22037Z-RL7
Product Name Dual 3V 6V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3 to 6 volts
Bandwidth 0.0025 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details
Operational Amplifier IC - 687-AD620ANZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
Specs
Operating Temperature 0 C (32 F)
Package Type Bulk
View Details
Specs
Slew Rate 70 V/µs
Bandwidth 12 MHz
Operating Temperature -55 C (-67 F)
View Details