ERSAELECTRONICS PTE. LTD. -14GHz Rf Amplifier 860-ADL8143ACPZN-CSL

Description
RF Amplifier Com Space Low, 8 -14GHz Satcom LNA Product overview: ADL8143ACPZN-CSL from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -14GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, -14GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8143ACPZN-CSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier Com Space Low, 8 -14GHz Satcom LNA Product overview: ADL8143ACPZN-CSL from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -14GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, -14GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8143ACPZN-CSL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-14GHz Rf Amplifier - 860-ADL8143ACPZN-CSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-14GHz Rf Amplifier
860-ADL8143ACPZN-CSL
-14GHz Rf Amplifier 860-ADL8143ACPZN-CSL
RF Amplifier Com Space Low, 8 -14GHz Satcom LNA Product overview: ADL8143ACPZN-CSL from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -14GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, -14GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8143ACPZN-CSL can be used for catalog matching and distributor lookup.

RF Amplifier Com Space Low, 8 -14GHz Satcom LNA Product overview: ADL8143ACPZN-CSL from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -14GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, -14GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-ADL8143ACPZN-CSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-ADL8143ACPZN-CSL
Product Name -14GHz Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 275 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature -40 C (-40 F)
View Details
12MA Operational Amplifier IC - 687-AD626BN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.2200 V/µs
Bandwidth 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4.2uA 375V 80MHz Operational Amplifier IC - 687-5962-89642012A - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 375 V/µs
Bandwidth 80 MHz
Operating Temperature -55 C (-67 F)
View Details