ERSAELECTRONICS PTE. LTD. 4.2uA 375V 80MHz Operational Amplifier IC 687-5962-89642012A

Description
1 4.2uA 375V/us 80MHz LCC-20(9x9) ROHS Product overview: 5962-89642012A from Analog Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2uA, 375V, 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.2uA, 375V, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-89642012A can be used for catalog matching and distributor lookup.
Request a Quote
Description
1 4.2uA 375V/us 80MHz LCC-20(9x9) ROHS Product overview: 5962-89642012A from Analog Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2uA, 375V, 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.2uA, 375V, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-89642012A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.2uA 375V 80MHz Operational Amplifier IC - 687-5962-89642012A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.2uA 375V 80MHz Operational Amplifier IC
687-5962-89642012A
4.2uA 375V 80MHz Operational Amplifier IC 687-5962-89642012A
1 4.2uA 375V/us 80MHz LCC-20(9x9) ROHS Product overview: 5962-89642012A from Analog Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2uA, 375V, 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.2uA, 375V, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-89642012A can be used for catalog matching and distributor lookup.

1 4.2uA 375V/us 80MHz LCC-20(9x9) ROHS Product overview: 5962-89642012A from Analog Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2uA, 375V, 80MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.2uA, 375V, 80MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-89642012A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-5962-89642012A
Product Name 4.2uA 375V 80MHz Operational Amplifier IC
Slew Rate 375 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 2.1 V/µs
View Details
Specs
Standards RoHS
Quiescent Current (IQ) 5500 to ? microamps
Slew Rate 0.3000 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Specs
Slew Rate 20 V/µs
Bandwidth 4 MHz
Operating Temperature 0 C (32 F)
View Details