ERSAELECTRONICS PTE. LTD. 2.75W Interface Transceiver IC 84-132B20502

Description
POT 5K OHM 2.75W WIREWOUND LIN Product overview: 132B20502 from Vishay / Spectrol is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.75W, Interface Transceiver IC, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-132B20502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2.75W WIREWOUND LIN Product overview: 132B20502 from Vishay / Spectrol is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.75W, Interface Transceiver IC, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-132B20502 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.75W Interface Transceiver IC - 84-132B20502 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.75W Interface Transceiver IC
84-132B20502
2.75W Interface Transceiver IC 84-132B20502
POT 5K OHM 2.75W WIREWOUND LIN Product overview: 132B20502 from Vishay / Spectrol is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.75W, Interface Transceiver IC, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-132B20502 can be used for catalog matching and distributor lookup.

POT 5K OHM 2.75W WIREWOUND LIN Product overview: 132B20502 from Vishay / Spectrol is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.75W, Interface Transceiver IC, Rheostats. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-132B20502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 84-132B20502
Product Name 2.75W Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 118-AFBR-57R5APZ-NS2-C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
5V Interface Transceiver IC - 702-DS2148T+ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
Interface Transceiver IC - 702-DS2141A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details