The MAX5972A is a powered device (PD) interface controller with an integrated power MOSFET, designed for IEEE 802.3af/at compliant power-over-Ethernet applications. It supports 2-event classification, inrush current limiting to 180mA, and normal operation current limits between 720mA and 880mA. The device features an input UVLO with 36V turn-on and 30V turn-off thresholds, 4.2V hysteresis, and overtemperature protection with a shutdown threshold of 140°C. It includes a power-good signal, wall adapter detection, and a thermally enhanced 5mm x 5mm, 16-pin TQFN package with an exposed pad. The part operates across the -40°C to +85°C temperature range and withstands up to 100V at the input.
Powered Device Interface Controller with Integrated Power MOSFET Product overview: MAX5972AETE+ from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-MAX5972AETE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-MAX5972AETE+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |