The MAX3738 is a +3.3V laser driver designed for multirate transceiver modules operating from 155Mbps to 4.25Gbps, with automatic power control, modulation compensation, and thermal compensation to maintain constant optical extinction ratio. It accepts differential data inputs and provides laser shutdown, fault indication, and current monitoring. The device is housed in a 4mm x 4mm, 24-pin thin QFN package with an exposed paddle, and operates over the extended -40°C to +85°C temperature range. It supports bias currents up to 100mA and modulation currents up to 85mA, and is compliant with SFF-8472 and SFP MSA requirements.
Laser Drivers 155Mbps to 4.25Gbps SFF/SFP Laser Driver Product overview: MAX3738ETG+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-MAX3738ETG+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-MAX3738ETG+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |